NTE5318
NTE5318
Active
Description:  R-SI BRIDGE 200V 4A
Manufacturer:  NTE Electronics
Datasheet:   NTE5318 Datasheet
History Price: $2.31000
In Stock: 32400
NTE5318 vs NTE53508
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
4 A
35 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.19 V @ 40 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-