Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
4 A
100 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 mA @ 800 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-ESIP
Module
Supplier Device Package
4-SIP
-