NTE5322W
NTE5322W
Active
Description:  R-SI BRIDGE 200V 25A
Manufacturer:  NTE Electronics
Datasheet:   NTE5322W Datasheet
History Price: $6.33000
In Stock: 48000
NTE5322W vs NTE5334
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
1 kV
Current - Average Rectified (Io)
25 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 12.5 A
1.2 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-