Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
6 A
100 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-ESIP
4-Rectangular
Supplier Device Package
4-SIP
-