Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
200 V
Current - Average Rectified (Io)
1 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 1 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 200 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
4-ESIP
Supplier Device Package
-
4-SIP