NTE5332
NTE5332
Active
Description:  R-SI BRIDGE 600V 1A
Manufacturer:  NTE Electronics
Datasheet:   NTE5332 Datasheet
History Price: $1.67000
In Stock: 44800
NTE5332 vs NTE5743
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1.6 kV
Current - Average Rectified (Io)
1 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 1 A
1.3 V @ 75 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
8 mA @ 1600 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-DIP (0.300", 7.62mm)
Module
Supplier Device Package
-
-