NTE5332SM
NTE5332SM
Active
Description:  R-SI BRIDGE 600V 1A SMT
Manufacturer:  NTE Electronics
Datasheet:   NTE5332SM Datasheet
History Price: $0.35000
In Stock: 11200
NTE5332SM vs NTE5346
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
1 A
80 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
QC Terminal
Package / Case
4-SMD, Gull Wing
4-Square
Supplier Device Package
4-SMD
-