Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1.6 kV
Current - Average Rectified (Io)
1 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.3 V @ 75 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
8 mA @ 1600 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Chassis Mount
Package / Case
4-SMD, Gull Wing
Module
Supplier Device Package
4-SMD
-