NTE5338
NTE5338
Active
Description:  R-SI BRIDGE 3-PHASE 100A
Manufacturer:  NTE Electronics
Datasheet:   NTE5338 Datasheet
History Price: $109.89000
In Stock: 26800
NTE5338 vs NTE5320
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
100 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
-
10 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
4-Rectangular
4-ESIP
Supplier Device Package
-
4-SIP