NTE5338
NTE5338
Active
Description:  R-SI BRIDGE 3-PHASE 100A
Manufacturer:  NTE Electronics
Datasheet:   NTE5338 Datasheet
History Price: $109.89000
In Stock: 26800
NTE5338 vs NTE5742
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
800 V
Current - Average Rectified (Io)
100 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
-
10 mA @ 800 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Rectangular
Module
Supplier Device Package
-
-