NTE5340
NTE5340
Active
Description:  R-SI BRIDGE 200V 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5340 Datasheet
History Price: $11.55000
In Stock: 43200
NTE5340 vs NTE5348
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
40 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
-
Operating Temperature
175 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
4-Rectangular
Supplier Device Package
-
-