NTE5344
NTE5344
Active
Description:  R-SI BRIDGE 1000V 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5344 Datasheet
History Price: $16.67000
In Stock: 26000
NTE5344 vs NTE5319
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
40 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 600 V
Operating Temperature
175 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square
4-ESIP
Supplier Device Package
-
4-SIP