Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
40 A
80 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
175 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
QC Terminal
Package / Case
4-Square
4-Square
Supplier Device Package
-
-