NTE5344
NTE5344
Active
Description:  R-SI BRIDGE 1000V 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5344 Datasheet
History Price: $16.67000
In Stock: 26000
NTE5344 vs NTE5743
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1.6 kV
Current - Average Rectified (Io)
40 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.3 V @ 75 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
8 mA @ 1600 V
Operating Temperature
175 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-