Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
200 V
Current - Average Rectified (Io)
80 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
-
5 μA @ 200 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square
4-ESIP
Supplier Device Package
-
4-SIP