NTE5346
NTE5346
Active
Description:  R-SI BRIDGE 600V 80AMP
Manufacturer:  NTE Electronics
Datasheet:   NTE5346 Datasheet
History Price: $112.24000
In Stock: 42400
NTE5346 vs NTE5334
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
80 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 A
1.2 V @ 1 A
Current - Reverse Leakage @ Vr
-
10 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-