NTE53508
NTE53508
Active
Description:  3-PHASE BRIDGE 800V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE53508 Datasheet
History Price: $9.09000
In Stock: 41600
NTE53508 vs NTE5335
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
600 V
Current - Average Rectified (Io)
35 A
60 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1.35 V @ 60 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
4-Rectangular
Supplier Device Package
-
-