NTE53508
NTE53508
Active
Description:  3-PHASE BRIDGE 800V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE53508 Datasheet
History Price: $9.09000
In Stock: 41600
NTE53508 vs NTE5392
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
600 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
5 μA @ 600 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square
4-ESIP
Supplier Device Package
-
4-SIP