Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
35 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
10 mA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-