NTE53512
NTE53512
Active
Description:  3-PHASE BRIDGE 1200V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE53512 Datasheet
History Price: $9.70000
In Stock: 8000
NTE53512 vs NTE5318
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
200 V
Current - Average Rectified (Io)
35 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
10 μA @ 200 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Through Hole
Package / Case
4-Square
4-ESIP
Supplier Device Package
-
4-SIP