NTE5377
NTE5377
Active
Description:  SCR-600V 475A HI SPD
Manufacturer:  NTE Electronics
Datasheet:   NTE5377 Datasheet
History Price: $269.70000
In Stock: 39200
NTE5377 vs NTE5561
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
200 mA
Voltage - On State (Vtm) (Max)
1.52 V
1.75 V
Current - On State (It (AV)) (Max)
330 A
820 A
Current - On State (It (RMS)) (Max)
520 A
16.4 kA
Current - Hold (Ih) (Max)
600 mA
1 A
Current - Off State (Max)
50 mA
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
9000A, 9420A
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-209AE, TO-118-4, Stud
TO-200AC
Supplier Device Package
TO-118
TO-200AC