NTE5391
NTE5391
Active
Description:  R-SI BRIDGE 400V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE5391 Datasheet
History Price: $3.82000
In Stock: 7200
NTE5391 vs NTE5327
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
800 V
Current - Average Rectified (Io)
35 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-