Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-ESIP
Supplier Device Package
4-SIP
4-SIP