Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1.2 kV
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.19 V @ 40 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
10 μA @ 1200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-