NTE5394
NTE5394
Active
Description:  R-SI BRIDGE 1000V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE5394 Datasheet
History Price: $4.91000
In Stock: 6400
NTE5394 vs NTE5329
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
200 V
Current - Average Rectified (Io)
35 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-ESIP
Supplier Device Package
4-SIP
4-SIP