NTE5454
NTE5454
Active
Description:  SCR 100V 4A TO202
Manufacturer:  NTE Electronics
Datasheet:   NTE5454 Datasheet
History Price: $1.22000
In Stock: 44400
NTE5454 vs NTE5579
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
100 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
800 mV
200 mV
Current - Gate Trigger (Igt) (Max)
200 μA
125 mA
Voltage - On State (Vtm) (Max)
2.2 V
2 V
Current - On State (It (AV)) (Max)
-
70 A
Current - On State (It (RMS)) (Max)
4 A
125 A
Current - Hold (Ih) (Max)
3 mA
-
Current - Off State (Max)
100 μA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
20A @ 60Hz
1400A, 1500A
SCR Type
Sensitive Gate
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-202 Long Tab
TO-208AD, TO-83-3, Stud
Supplier Device Package
TO-202
TO-83