Voltage - Off State
1.6 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
2 V
1.57 V
Current - On State (It (AV)) (Max)
735 A
110 A
Current - On State (It (RMS)) (Max)
820 A
175 A
Current - Hold (Ih) (Max)
-
600 mA
Current - Off State (Max)
40 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
6200A @ 50Hz
2450A, 2695A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AB, A-PUK
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-200AB
TO-94