NTE5557
NTE5557
Active
Description:  SCR 1.6KV 820A TO200AB
Manufacturer:  NTE Electronics
Datasheet:   NTE5557 Datasheet
History Price: Active
In Stock: 7200
NTE5557 vs NTE5591
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.6 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
2 V
1.75 V
Current - On State (It (AV)) (Max)
735 A
470 A
Current - On State (It (RMS)) (Max)
820 A
780 A
Current - Hold (Ih) (Max)
-
600 mA
Current - Off State (Max)
40 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
6200A @ 50Hz
4650A, 5120A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
TO-200AB, A-PUK
TO-200AB, A-PUK
Supplier Device Package
TO-200AB
TO-200AB