NTE5563
NTE5563
Active
Description:  SCR 1.6KV 2.84KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5563 Datasheet
History Price: $414.68000
In Stock: 39200
NTE5563 vs NTE5582
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.6 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
300 mA
150 mA
Voltage - On State (Vtm) (Max)
1.41 V
1.7 V
Current - On State (It (AV)) (Max)
1.4 kA
150 A
Current - On State (It (RMS)) (Max)
2.84 kA
275 A
Current - Hold (Ih) (Max)
1 A
-
Current - Off State (Max)
100 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
20500A, 22550A
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC, K-PUK
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-200AC
TO-93