Voltage - Off State
1.6 kV
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
300 mA
200 mA
Voltage - On State (Vtm) (Max)
1.41 V
1.75 V
Current - On State (It (AV)) (Max)
1.4 kA
820 A
Current - On State (It (RMS)) (Max)
2.84 kA
16.4 kA
Current - Hold (Ih) (Max)
1 A
1 A
Current - Off State (Max)
100 mA
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
20500A, 22550A
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
TO-200AC, K-PUK
TO-200AC
Supplier Device Package
TO-200AC
TO-200AC