Voltage - Off State
400 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
-
3 V
Current - Gate Trigger (Igt) (Max)
30 mA
200 mA
Voltage - On State (Vtm) (Max)
1.6 V
2 V
Current - On State (It (AV)) (Max)
-
735 A
Current - On State (It (RMS)) (Max)
35 A
820 A
Current - Hold (Ih) (Max)
50 mA
-
Current - Off State (Max)
2 mA
40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A @ 60Hz
6200A @ 50Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 150 ℃
125 ℃ (TJ)
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-200AB, A-PUK
Supplier Device Package
TO-48 Isolated Stud
TO-200AB