NTE5567
NTE5567
Active
Description:  SCR 200V 80A TO65
Manufacturer:  NTE Electronics
Datasheet:   NTE5567 Datasheet
History Price: $35.93000
In Stock: 38400
NTE5567 vs NTE5585
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
200 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
3 V
Current - Gate Trigger (Igt) (Max)
100 mA
150 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.7 V
Current - On State (It (AV)) (Max)
50 A
150 A
Current - On State (It (RMS)) (Max)
80 A
275 A
Current - Hold (Ih) (Max)
200 mA
-
Current - Off State (Max)
15 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
1200A @ 60Hz
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AC, TO-65-3, Stud
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-65
TO-93