Voltage - Off State
200 V
-
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
-
Current - Gate Trigger (Igt) (Max)
100 mA
-
Voltage - On State (Vtm) (Max)
1.6 V
-
Current - On State (It (AV)) (Max)
50 A
-
Current - On State (It (RMS)) (Max)
80 A
-
Current - Hold (Ih) (Max)
200 mA
500 μA
Current - Off State (Max)
15 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
1200A @ 60Hz
-
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AC, TO-65-3, Stud
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-65
TO-92