NTE5569
NTE5569
Active
Description:  SCR 1.2KV 80A TO65
Manufacturer:  NTE Electronics
Datasheet:   NTE5569 Datasheet
History Price: $68.49000
In Stock: 21200
NTE5569 vs NTE5575
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
200 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
200 mV
Current - Gate Trigger (Igt) (Max)
100 mA
125 mA
Voltage - On State (Vtm) (Max)
1.6 V
2 V
Current - On State (It (AV)) (Max)
50 A
70 A
Current - On State (It (RMS)) (Max)
80 A
125 A
Current - Hold (Ih) (Max)
200 mA
-
Current - Off State (Max)
15 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
1200A @ 60Hz
1400A, 1500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AC, TO-65-3, Stud
TO-208AD, TO-83-3, Stud
Supplier Device Package
TO-65
TO-83