Voltage - Off State
200 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
1.5 V
Current - Gate Trigger (Igt) (Max)
120 mA
40 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.8 V
Current - On State (It (AV)) (Max)
80 A
16 A
Current - On State (It (RMS)) (Max)
125 A
25 A
Current - Hold (Ih) (Max)
150 mA
40 mA
Current - Off State (Max)
15 mA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1600A, 1900A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AC, TO-94-4, Stud
TO-220-3
Supplier Device Package
TO-94
TO-220