NTE5572
NTE5572
Active
Description:  SCR 600V 125A TO94
Manufacturer:  NTE Electronics
Datasheet:   NTE5572 Datasheet
History Price: $90.91000
In Stock: 20400
NTE5572 vs NTE5580
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
200 V
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
3 V
Current - Gate Trigger (Igt) (Max)
120 mA
150 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.7 V
Current - On State (It (AV)) (Max)
80 A
150 A
Current - On State (It (RMS)) (Max)
125 A
275 A
Current - Hold (Ih) (Max)
150 mA
-
Current - Off State (Max)
15 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
1600A, 1900A
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-94
TO-93