NTE5576
NTE5576
Active
Description:  SCR 600V 175A TO94
Manufacturer:  NTE Electronics
Datasheet:   NTE5576 Datasheet
History Price: $94.64000
In Stock: 19600
NTE5576 vs NTE5556-I
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
1.3 V
Current - Gate Trigger (Igt) (Max)
150 mA
40 mA
Voltage - On State (Vtm) (Max)
1.57 V
1.6 V
Current - On State (It (AV)) (Max)
110 A
16 A
Current - On State (It (RMS)) (Max)
175 A
25 A
Current - Hold (Ih) (Max)
600 mA
50 mA
Current - Off State (Max)
20 mA
5 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
2450A, 2695A
320A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AC, TO-94-4, Stud
TO-220-3 Isolated Tab
Supplier Device Package
TO-94
ITO-220AB