Voltage - Off State
600 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
200 mV
Current - Gate Trigger (Igt) (Max)
150 mA
125 mA
Voltage - On State (Vtm) (Max)
1.57 V
2 V
Current - On State (It (AV)) (Max)
110 A
70 A
Current - On State (It (RMS)) (Max)
175 A
125 A
Current - Hold (Ih) (Max)
600 mA
-
Current - Off State (Max)
20 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
2450A, 2695A
1400A, 1500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AC, TO-94-4, Stud
TO-208AD, TO-83-3, Stud
Supplier Device Package
TO-94
TO-83