Voltage - Off State
600 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
200 mV
3 V
Current - Gate Trigger (Igt) (Max)
125 mA
200 mA
Voltage - On State (Vtm) (Max)
2 V
2 V
Current - On State (It (AV)) (Max)
70 A
735 A
Current - On State (It (RMS)) (Max)
125 A
820 A
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
-
40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1400A, 1500A
6200A @ 50Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
125 ℃ (TJ)
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-208AD, TO-83-3, Stud
TO-200AB, A-PUK
Supplier Device Package
TO-83
TO-200AB