NTE5577
NTE5577
Active
Description:  SCR 600V 125A TO83
Manufacturer:  NTE Electronics
Datasheet:   NTE5577 Datasheet
History Price: $139.08000
In Stock: 36000
NTE5577 vs NTE5594
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
200 V
Voltage - Gate Trigger (Vgt) (Max)
200 mV
3 V
Current - Gate Trigger (Igt) (Max)
125 mA
200 mA
Voltage - On State (Vtm) (Max)
2 V
1.75 V
Current - On State (It (AV)) (Max)
70 A
820 A
Current - On State (It (RMS)) (Max)
125 A
16.4 kA
Current - Hold (Ih) (Max)
-
1 A
Current - Off State (Max)
-
60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1400A, 1500A
11500A, 12650A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-208AD, TO-83-3, Stud
TO-200AC
Supplier Device Package
TO-83
TO-200AC