NTE5584
NTE5584
Active
Description:  SCR 1.2KV 275A TO93
Manufacturer:  NTE Electronics
Datasheet:   NTE5584 Datasheet
History Price: $252.00000
In Stock: 18000
NTE5584 vs NTE5590
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
200 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
150 mA
150 mA
Voltage - On State (Vtm) (Max)
1.7 V
1.75 V
Current - On State (It (AV)) (Max)
150 A
470 A
Current - On State (It (RMS)) (Max)
275 A
780 A
Current - Hold (Ih) (Max)
-
600 mA
Current - Off State (Max)
-
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
3200A, 3500A
4650A, 5120A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-209AB, TO-93-4, Stud
TO-200AB, A-PUK
Supplier Device Package
TO-93
TO-200AB