Voltage - Off State
600 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
2.5 V
Current - Gate Trigger (Igt) (Max)
150 mA
120 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.6 V
Current - On State (It (AV)) (Max)
470 A
80 A
Current - On State (It (RMS)) (Max)
780 A
125 A
Current - Hold (Ih) (Max)
600 mA
150 mA
Current - Off State (Max)
20 mA
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
4650A, 5120A
1600A, 1900A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AB, A-PUK
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-200AB
TO-94