NTE5592
NTE5592
Active
Description:  SCR 1.2KV 780A TO200AB
Manufacturer:  NTE Electronics
Datasheet:   NTE5592 Datasheet
History Price: Active
In Stock: 49200
NTE5592 vs NTE5566
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
-
Current - Gate Trigger (Igt) (Max)
150 mA
30 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.6 V
Current - On State (It (AV)) (Max)
470 A
-
Current - On State (It (RMS)) (Max)
780 A
35 A
Current - Hold (Ih) (Max)
600 mA
50 mA
Current - Off State (Max)
20 mA
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
4650A, 5120A
300A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AB, A-PUK
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-200AB
TO-48 Isolated Stud