NTE5593
NTE5593
Active
Description:  SCR 1.6KV 550A TO118
Manufacturer:  NTE Electronics
Datasheet:   NTE5593 Datasheet
History Price: $320.32000
In Stock: 15600
NTE5593 vs NTE5582
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.6 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
150 mA
150 mA
Voltage - On State (Vtm) (Max)
1.4 V
1.7 V
Current - On State (It (AV)) (Max)
350 A
150 A
Current - On State (It (RMS)) (Max)
550 A
275 A
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
30 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
9100A, 10000A
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-209AE, TO-118-4, Stud
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-118
TO-93