Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.55 V
Current - On State (It (AV)) (Max)
820 A
230 A
Current - On State (It (RMS)) (Max)
16.4 kA
360 A
Current - Hold (Ih) (Max)
1 A
600 mA
Current - Off State (Max)
60 mA
30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
11500A, 12650A
4800A, 500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-200AC
TO-93