NTE5596
NTE5596
Active
Description:  SCR 1.2KV 16.4KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5596 Datasheet
History Price: $311.46000
In Stock: 14800
NTE5596 vs NTE5576
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.57 V
Current - On State (It (AV)) (Max)
820 A
110 A
Current - On State (It (RMS)) (Max)
16.4 kA
175 A
Current - Hold (Ih) (Max)
1 A
600 mA
Current - Off State (Max)
60 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
11500A, 12650A
2450A, 2695A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-200AC
TO-94