NTE5598
NTE5598
Active
Description:  SCR 600V 2.79KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5598 Datasheet
History Price: $377.65000
In Stock: 47600
NTE5598 vs NTE5568
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
2.5 V
Current - Gate Trigger (Igt) (Max)
200 mA
100 mA
Voltage - On State (Vtm) (Max)
1.35 V
1.6 V
Current - On State (It (AV)) (Max)
1.78 kA
50 A
Current - On State (It (RMS)) (Max)
2.79 kA
80 A
Current - Hold (Ih) (Max)
-
200 mA
Current - Off State (Max)
75 mA
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
24650A, 27000A
1200A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC, K-PUK
TO-208AC, TO-65-3, Stud
Supplier Device Package
TO-200AC
TO-65