NTE5598
NTE5598
Active
Description:  SCR 600V 2.79KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5598 Datasheet
History Price: $377.65000
In Stock: 47600
NTE5598 vs NTE5579
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
200 mV
Current - Gate Trigger (Igt) (Max)
200 mA
125 mA
Voltage - On State (Vtm) (Max)
1.35 V
2 V
Current - On State (It (AV)) (Max)
1.78 kA
70 A
Current - On State (It (RMS)) (Max)
2.79 kA
125 A
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
75 mA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
24650A, 27000A
1400A, 1500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC, K-PUK
TO-208AD, TO-83-3, Stud
Supplier Device Package
TO-200AC
TO-83