Voltage - Off State
600 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
200 mA
Voltage - On State (Vtm) (Max)
1.35 V
1.35 V
Current - On State (It (AV)) (Max)
1.78 kA
1.78 kA
Current - On State (It (RMS)) (Max)
2.79 kA
2.79 kA
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
75 mA
75 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
24650A, 27000A
24650A, 27000A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
TO-200AC, K-PUK
TO-200AC, K-PUK
Supplier Device Package
TO-200AC
TO-200AC