NTE5599
NTE5599
Active
Description:  SCR 1.2KV 2.79KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5599 Datasheet
History Price: $492.77000
In Stock: 14000
NTE5599 vs NTE5588
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
1.35 V
1.62 V
Current - On State (It (AV)) (Max)
1.78 kA
355 A
Current - On State (It (RMS)) (Max)
2.79 kA
355 A
Current - Hold (Ih) (Max)
-
600 mA
Current - Off State (Max)
75 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
24650A, 27000A
4650A, 5120A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC, K-PUK
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-200AC
TO-93